Texas Instruments High-Performance Analog EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360 TPS62360EVM-655

Description
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360
Request a Quote Datasheet
Description
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360 - TPS62360EVM-655 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360
TPS62360EVM-655
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360 TPS62360EVM-655
EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360

EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62360EVM-655 - 798074-TPS62360EVM-655 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62360EVM-655
798074-TPS62360EVM-655
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62360EVM-655 798074-TPS62360EVM-655
Manufacturer: Texas Instruments Win Source Part Number: 798074-TPS62360EVM-6 55 Series: DCS-Control Regulator Topology: Buck Voltage - Output: 0.77 V ~ 1.4 V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: TPS62360 Family Name: TPS62360 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798074-TPS62360EVM-655
Series: DCS-Control
Regulator Topology: Buck
Voltage - Output: 0.77 V ~ 1.4 V
Voltage - Input: 2.5 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.5MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: TPS62360
Family Name: TPS62360
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS62360EVM-655
Power Management IC Development Tools TPS62360EVM-655
Power Management IC Development Tools TPS62360EVM-655

Power Management IC Development Tools TPS62360EVM-655

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS62360EVM-655 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS62360EVM-655
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS62360EVM-655
EVAL MODULE FOR TPS62360-655

EVAL MODULE FOR TPS62360-655

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS62360EVM-655 798074-TPS62360EVM-655 TPS62360EVM-655 TPS62360EVM-655
Product Name EVAL MODULE FOR TPS62360-655 DC/DC Step Down 1 Non-Isolated - 0.77 ~ 1.4 V 3A 2.5 ~ 5.5 V Buck 2.5MHz Fully Populated Board TPS62360 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62360EVM-655 Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1013EVB01-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Matrix Button Module For Any Cy3280 Capsense Board; Silicon Manufacturer Cypress Infineon Technologies - 63R6636 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Capacitive Touch
Manufacturer Cypress; Other
View Details