The TPS62304YZDR is a 500-mA, 3-MHz synchronous step-down DC-DC converter with a fixed 1.2-V output voltage, housed in a 10-pin QFN package measuring 3 mm × 3 mm. It operates from an input voltage range of 2.7 V to 6 V, maintains 93% efficiency at full load, and achieves ±0.5%/+1.3% DC voltage accuracy over temperature. An integrated power-save mode reduces quiescent current to 86 µA at light loads, and 100% duty cycle enables low dropout operation. The device supports synchronization to an external clock and operates over a junction temperature range up to 150 °C.
1.2V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85 Product overview: TPS62304YZDR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, QFN, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62304YZDR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS62304YZDR |
| Product Name | Buck 1.2V QFN Step-Down DC-DC Converter IC |
| Output Voltage | 1.2 volts |
| Input Voltage | 6 volts |
| IOUT | 0.5000 amps |