Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62300DRCR

Description
Switching Voltage Regulators Adj 500-mA 3-MHz Step-Down Converter
Datasheet
Description
Switching Voltage Regulators Adj 500-mA 3-MHz Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62300DRCR
Switching Voltage Regulators TPS62300DRCR
Switching Voltage Regulators Adj 500-mA 3-MHz Step-Down Converter

Switching Voltage Regulators Adj 500-mA 3-MHz Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 3Mhz, Vson-10; Topology Texas Instruments - 28AH6005 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3Mhz, Vson-10; Topology Texas Instruments
28AH6005
Dc/dc Conv, Sync Buck, 3Mhz, Vson-10; Topology Texas Instruments 28AH6005
DC/DC CONV, SYNC BUCK, 3MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3MHZ, VSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62300DRCR 28AH6005
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 3Mhz, Vson-10; Topology Texas Instruments
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details