Texas Instruments Standard Linear and Logic Ic, Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments TPS62293DRVT

Description
IC, DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes
Datasheet
Description
IC, DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments - 27AJ0662 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments
27AJ0662
Ic, Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments 27AJ0662
IC, DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

IC, DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62293DRVT
Switching Voltage Regulators TPS62293DRVT
Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr

Switching Voltage Regulators 2.25MHz 1A Step-Down Cnvrtr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0662 TPS62293DRVT
Product Name Ic, Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details