Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62291DRVT

Description
Switching Voltage Regulators 2.25MHz 1A Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 2.25MHz 1A Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62291DRVT
Switching Voltage Regulators TPS62291DRVT
Switching Voltage Regulators 2.25MHz 1A Step-Down Converter

Switching Voltage Regulators 2.25MHz 1A Step-Down Converter

Buy Now Datasheet
Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments - 33AH5318 - Newark, An Avnet Company
Chicago, IL, United States
Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments
33AH5318
Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments 33AH5318
DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC DC CONV, STEP DOWN, 1A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62291DRVT 33AH5318
Product Name Switching Voltage Regulators Dc Dc Conv, Step Down, 1A, 6Son; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details