Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62290DRVR

Description
Switching Voltage Regulators 2.25MHz 1A Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 2.25MHz 1A Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62290DRVR
Switching Voltage Regulators TPS62290DRVR
Switching Voltage Regulators 2.25MHz 1A Step- Down Converter

Switching Voltage Regulators 2.25MHz 1A Step- Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments - 33AH5316 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments
33AH5316
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments 33AH5316
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:1A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62290DRVR 33AH5316
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details