Texas Instruments Standard Linear and Logic Buck 2.25MHz 400mA Step-Down DC-DC Converter IC TPS62272DRVT

Description
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-WSON -40 to 85 Product overview: TPS62272DRVT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62272DRVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-WSON -40 to 85 Product overview: TPS62272DRVT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62272DRVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.25MHz 400mA Step-Down DC-DC Converter IC
739-TPS62272DRVT
Buck 2.25MHz 400mA Step-Down DC-DC Converter IC 739-TPS62272DRVT
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-WSON -40 to 85 Product overview: TPS62272DRVT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62272DRVT can be used for catalog matching and distributor lookup.

2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-WSON -40 to 85 Product overview: TPS62272DRVT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62272DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62272DRVT
Product Name Buck 2.25MHz 400mA Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 3.3 volts
Input Voltage 6 volts
IOUT 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR14030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers