The TPS62262DRVT is a 2.25-MHz fixed-frequency synchronous step-down DC/DC converter with a 1.2-V fixed output voltage and up to 600-mA output current. It operates from an input voltage range of 2 V to 6 V and includes power save mode for high efficiency at light loads. The device is housed in a 6-pin 2 mm × 2 mm WSON package and supports operation over a free air temperature range of -40°C to 85°C. It features 100% duty cycle for lowest dropout and a quiescent current of typically 15 μA.
2.25MHz 600mA Step-Down Converter, 1.2V Fixed Output, SON Product overview: TPS62262DRVT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 600mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 600mA, 1.2V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62262DRVT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-TPS62262DRVT |
| Product Name | Buck 2.25MHz 600mA 1.2V Step-Down DC-DC Converter IC |
| Package Type | Other; SON |
| Output Voltage | 1.2 volts |
| Input Voltage | 6 volts |
| IOUT | 0.6000 amps |