Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62260DRVT

Description
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62260DRVT
Switching Voltage Regulators TPS62260DRVT
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter

Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter

Buy Now Datasheet
Buck, Sync, Adj, 0.6A, 6Son; Topology Texas Instruments - 33AH5315 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 0.6A, 6Son; Topology Texas Instruments
33AH5315
Buck, Sync, Adj, 0.6A, 6Son; Topology Texas Instruments 33AH5315
BUCK, SYNC, ADJ, 0.6A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

BUCK, SYNC, ADJ, 0.6A, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:600mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62260DRVT 33AH5315
Product Name Switching Voltage Regulators Buck, Sync, Adj, 0.6A, 6Son; Topology Texas Instruments
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details