Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62260DDCT

Description
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62260DDCT
Switching Voltage Regulators TPS62260DDCT
Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter

Switching Voltage Regulators 2.25MHz 600mA Step- Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.25Mhz, Tsot-23; Topology Texas Instruments - 33AH5314 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.25Mhz, Tsot-23; Topology Texas Instruments
33AH5314
Dc/dc Conv, Sync Buck, 2.25Mhz, Tsot-23; Topology Texas Instruments 33AH5314
DC/DC CONV, SYNC BUCK, 2.25MHZ, TSOT-23; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:600mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.25MHZ, TSOT-23; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62260DDCT 33AH5314
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2.25Mhz, Tsot-23; Topology Texas Instruments
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details