Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62250DRVT

Description
Switching Voltage Regulators 2.25MHz,1A Peak Crnt Ltd Step-Down Cnvtr
Datasheet
Description
Switching Voltage Regulators 2.25MHz,1A Peak Crnt Ltd Step-Down Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62250DRVT
Switching Voltage Regulators TPS62250DRVT
Switching Voltage Regulators 2.25MHz,1A Peak Crnt Ltd Step-Down Cnvtr

Switching Voltage Regulators 2.25MHz,1A Peak Crnt Ltd Step-Down Cnvtr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS62250DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS62250DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS62250DRVT
IC REG CONV USB 1OUT 1A 6SON

IC REG CONV USB 1OUT 1A 6SON

Supplier's Site
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments - 32AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments
32AH7038
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments 32AH7038
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:700mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:700mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number TPS62250DRVT TPS62250DRVT 32AH7038
Product Name Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-6; Topology Texas Instruments
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details