Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 0.3A, 2.25Mhz, Son-6; Topology Texas Instruments TPS62243DRVT

Description
DC-DC CONV, BUCK, 0.3A, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BUCK, 0.3A, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 0.3A, 2.25Mhz, Son-6; Topology Texas Instruments - 27AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 0.3A, 2.25Mhz, Son-6; Topology Texas Instruments
27AJ0658
Dc-Dc Conv, Buck, 0.3A, 2.25Mhz, Son-6; Topology Texas Instruments 27AJ0658
DC-DC CONV, BUCK, 0.3A, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, 0.3A, 2.25MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62243DRVT
Switching Voltage Regulators TPS62243DRVT
Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter

Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0658 TPS62243DRVT
Product Name Dc-Dc Conv, Buck, 0.3A, 2.25Mhz, Son-6; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details