Texas Instruments Standard Linear and Logic Buck 6V 0.3A Step-Down DC-DC Converter IC TPS62240DRVTG4

Description
Adj. Buck Conv. 6V 0.3A Sync 6SON Product overview: TPS62240DRVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6V, 0.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62240DRVTG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Adj. Buck Conv. 6V 0.3A Sync 6SON Product overview: TPS62240DRVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6V, 0.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62240DRVTG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6V 0.3A Step-Down DC-DC Converter IC
739-TPS62240DRVTG4
Buck 6V 0.3A Step-Down DC-DC Converter IC 739-TPS62240DRVTG4
Adj. Buck Conv. 6V 0.3A Sync 6SON Product overview: TPS62240DRVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6V, 0.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62240DRVTG4 can be used for catalog matching and distributor lookup.

Adj. Buck Conv. 6V 0.3A Sync 6SON Product overview: TPS62240DRVTG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6V, 0.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62240DRVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62240DRVTG4
Product Name Buck 6V 0.3A Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 6 volts
Input Voltage 6 volts
IOUT 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-280/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details