Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.5Mhz, Son-6; Topology Texas Instruments TPS62240DRVT

Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.5Mhz, Son-6; Topology Texas Instruments - 74AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, Son-6; Topology Texas Instruments
74AH5211
Dc/dc Conv, Sync Buck, 2.5Mhz, Son-6; Topology Texas Instruments 74AH5211
DC/DC CONV, SYNC BUCK, 2.5MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.5MHZ, SON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AH5211
Product Name Dc/dc Conv, Sync Buck, 2.5Mhz, Son-6; Topology Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details