Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62240DDCT

Description
Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62240DDCT
Switching Voltage Regulators TPS62240DDCT
Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter

Switching Voltage Regulators 2.25MHz 300mA Step- Down Converter

Buy Now Datasheet
Ic, Step-Dn Conv 0.3A Tsot23-5; Topology Texas Instruments - 33AH5313 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Dn Conv 0.3A Tsot23-5; Topology Texas Instruments
33AH5313
Ic, Step-Dn Conv 0.3A Tsot23-5; Topology Texas Instruments 33AH5313
IC, STEP-DN CONV 0.3A TSOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

IC, STEP-DN CONV 0.3A TSOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62240DDCT 33AH5313
Product Name Switching Voltage Regulators Ic, Step-Dn Conv 0.3A Tsot23-5; Topology Texas Instruments
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details