Texas Instruments Buck 2 MHz Step-Down DC-DC Converter IC TPS62238DRYR

Description
2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 125 Product overview: TPS62238DRYR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62238DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 125 Product overview: TPS62238DRYR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62238DRYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 2 MHz Step-Down DC-DC Converter IC - 739-TPS62238DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2 MHz Step-Down DC-DC Converter IC
739-TPS62238DRYR
Buck 2 MHz Step-Down DC-DC Converter IC 739-TPS62238DRYR
2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 125 Product overview: TPS62238DRYR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62238DRYR can be used for catalog matching and distributor lookup.

2 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 125 Product overview: TPS62238DRYR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62238DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62238DRYR
Product Name Buck 2 MHz Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 2.25 volts
Input Voltage 6 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck Boost 42V 3.5V Step-Down DC-DC Converter IC - 715-LM5175PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers