Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62237DRYR

Description
Switching Voltage Regulators 3MHz,500mA Step- Down Converter
Datasheet
Description
Switching Voltage Regulators 3MHz,500mA Step- Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62237DRYR
Switching Voltage Regulators TPS62237DRYR
Switching Voltage Regulators 3MHz,500mA Step- Down Converter

Switching Voltage Regulators 3MHz,500mA Step- Down Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 2Mhz, Uson-6; Topology Texas Instruments - 27AJ0657 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2Mhz, Uson-6; Topology Texas Instruments
27AJ0657
Dc/dc Conv, Buck, 2Mhz, Uson-6; Topology Texas Instruments 27AJ0657
DC/DC CONV, BUCK, 2MHZ, USON-6; Topology:Buck (Step Down); Input Voltage Min:2.05mV; Input Voltage Max:6V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:2MHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2MHZ, USON-6; Topology:Buck (Step Down); Input Voltage Min:2.05mV; Input Voltage Max:6V; DC / DC Converter IC Case:USON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:3.3V; Switching Frequency:2MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62237DRYR 27AJ0657
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2Mhz, Uson-6; Topology Texas Instruments
Frequency 2MHz
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details