Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62230DRYT

Description
Switching Voltage Regulators 3 MHz Ultra Small Step Down Converter
Datasheet
Description
Switching Voltage Regulators 3 MHz Ultra Small Step Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62230DRYT
Switching Voltage Regulators TPS62230DRYT
Switching Voltage Regulators 3 MHz Ultra Small Step Down Converter

Switching Voltage Regulators 3 MHz Ultra Small Step Down Converter

Buy Now Datasheet
Ic, Step Down Conv, 3Mhz, 6Son; Topology Texas Instruments - 28AH6001 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step Down Conv, 3Mhz, 6Son; Topology Texas Instruments
28AH6001
Ic, Step Down Conv, 3Mhz, 6Son; Topology Texas Instruments 28AH6001
IC, STEP DOWN CONV, 3MHZ, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.05V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes

IC, STEP DOWN CONV, 3MHZ, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.05V; Input Voltage Max:6V; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:500mA; Output Voltage Nom.:2.5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62230DRYT 28AH6001
Product Name Switching Voltage Regulators Ic, Step Down Conv, 3Mhz, 6Son; Topology Texas Instruments
Input Voltage 2.05 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details