Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62220DDCT

Description
Switching Voltage Regulators Adj 400mA Hi-Eff Step-Down Con 15uA
Datasheet
Description
Switching Voltage Regulators Adj 400mA Hi-Eff Step-Down Con 15uA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62220DDCT
Switching Voltage Regulators TPS62220DDCT
Switching Voltage Regulators Adj 400mA Hi-Eff Step-Down Con 15uA

Switching Voltage Regulators Adj 400mA Hi-Eff Step-Down Con 15uA

Buy Now Datasheet
Dc-Dc Conv, Buck, 1.25Mhz, Tsot-23-5; Topology Texas Instruments - 54AH1636 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1.25Mhz, Tsot-23-5; Topology Texas Instruments
54AH1636
Dc-Dc Conv, Buck, 1.25Mhz, Tsot-23-5; Topology Texas Instruments 54AH1636
DC-DC CONV, BUCK, 1.25MHZ, TSOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:400mA; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, 1.25MHZ, TSOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:400mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62220DDCT 54AH1636
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 1.25Mhz, Tsot-23-5; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details