Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62207DBVT

Description
Switching Voltage Regulators 1.2V Out Hi-Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 1.2V Out Hi-Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62207DBVT
Switching Voltage Regulators TPS62207DBVT
Switching Voltage Regulators 1.2V Out Hi-Eff Step-Down Converter

Switching Voltage Regulators 1.2V Out Hi-Eff Step-Down Converter

Buy Now Datasheet
Ic, Dc-Dc Conv Stpdn 1.2V Sot23-5; Topology Texas Instruments - 27AJ0656 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv Stpdn 1.2V Sot23-5; Topology Texas Instruments
27AJ0656
Ic, Dc-Dc Conv Stpdn 1.2V Sot23-5; Topology Texas Instruments 27AJ0656
IC, DC-DC CONV STPDN 1.2V SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

IC, DC-DC CONV STPDN 1.2V SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62207DBVT 27AJ0656
Product Name Switching Voltage Regulators Ic, Dc-Dc Conv Stpdn 1.2V Sot23-5; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details