Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62203DBVT

Description
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62203DBVT
Switching Voltage Regulators TPS62203DBVT
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter

Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter

Buy Now Datasheet
Buck Converter, 0.3A 3.3V, 62203; Topology Texas Instruments - 28AH5999 - Newark, An Avnet Company
Chicago, IL, United States
Buck Converter, 0.3A 3.3V, 62203; Topology Texas Instruments
28AH5999
Buck Converter, 0.3A 3.3V, 62203; Topology Texas Instruments 28AH5999
BUCK CONVERTER, 0.3A 3.3V, 62203; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

BUCK CONVERTER, 0.3A 3.3V, 62203; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62203DBVT 28AH5999
Product Name Switching Voltage Regulators Buck Converter, 0.3A 3.3V, 62203; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details