Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62203DBVR

Description
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62203DBVR
Switching Voltage Regulators TPS62203DBVR
Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter

Switching Voltage Regulators 3.3V Out Hi-Eff Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 1Mhz, Sot-23-5; Topology Texas Instruments - 33AH5312 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, Sot-23-5; Topology Texas Instruments
33AH5312
Dc/dc Conv, Buck, 1Mhz, Sot-23-5; Topology Texas Instruments 33AH5312
DC/DC CONV, BUCK, 1MHZ, SOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, SOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62203DBVR 33AH5312
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 1Mhz, Sot-23-5; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details