Texas Instruments Standard Linear and Logic Ic, Dc/dc Converter; Topology Texas Instruments TPS62202DBVT

Description
IC, DC/DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; Switching Frequency:1MHz; RoHS Compliant: Yes
Datasheet
Description
IC, DC/DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; Switching Frequency:1MHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc/dc Converter; Topology Texas Instruments - 29AH8173 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter; Topology Texas Instruments
29AH8173
Ic, Dc/dc Converter; Topology Texas Instruments 29AH8173
IC, DC/DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; Switching Frequency:1MHz; RoHS Compliant: Yes

IC, DC/DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; Switching Frequency:1MHz; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62202DBVT
Switching Voltage Regulators TPS62202DBVT
Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter

Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH8173 TPS62202DBVT
Product Name Ic, Dc/dc Converter; Topology Texas Instruments Switching Voltage Regulators
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details