Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62202DBVR

Description
Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62202DBVR
Switching Voltage Regulators TPS62202DBVR
Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter

Switching Voltage Regulators 1.8V Out Hi-Eff Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, Sot-23-5; Topology Texas Instruments - 27AJ0655 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Sot-23-5; Topology Texas Instruments
27AJ0655
Dc/dc Conv, Sync Buck, 1Mhz, Sot-23-5; Topology Texas Instruments 27AJ0655
DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, SOT-23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Nom.:1.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62202DBVR 27AJ0655
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, Sot-23-5; Topology Texas Instruments
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details