EVAL MOD FOR TPS62200 DC/DC Step Down 1 Non-Isolated - 1.8V 300mA 2.5 ~ 6 V Buck 1MHz Fully Populated Board TPS62200
TPS62200 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVALUATION BOARD, VOLTAGE REGULATOR; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS62200; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down DC / DC Converter; Kit Contents:EvalRoHS Compliant: Yes
Power Management IC Development Tools Adj 300-mA Step-down Conv Eval Mod
EVAL MOD FOR TPS62200
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS62200EVM-211 | 296-20622-ND | 66AH7355 | TPS62200EVM-211 | TPS62200EVM-211 |
| Product Name | EVAL MOD FOR TPS62200 DC/DC Step Down 1 Non-Isolated - 1.8V 300mA 2.5 ~ 6 V Buck 1MHz Fully Populated Board TPS62200 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Voltage Regulator; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |