Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62177DQCT

Description
Switching Voltage Regulators 28V 0.5A SD Cnvtr
Datasheet
Description
Switching Voltage Regulators 28V 0.5A SD Cnvtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62177DQCT
Switching Voltage Regulators TPS62177DQCT
Switching Voltage Regulators 28V 0.5A SD Cnvtr

Switching Voltage Regulators 28V 0.5A SD Cnvtr

Buy Now Datasheet
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments - 28AH5997 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments
28AH5997
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments 28AH5997
DC-DC CONV, BUCK, 1MHZ, 0.5A, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, 0.5A, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

Supplier's Site
Buck, 4.75-28V, 0.5A, 3.3V, 10Wson, Reel; Topology Texas Instruments - 33AH5310 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 4.75-28V, 0.5A, 3.3V, 10Wson, Reel; Topology Texas Instruments
33AH5310
Buck, 4.75-28V, 0.5A, 3.3V, 10Wson, Reel; Topology Texas Instruments 33AH5310
BUCK, 4.75-28V, 0.5A, 3.3V, 10WSON, REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

BUCK, 4.75-28V, 0.5A, 3.3V, 10WSON, REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62177DQCT 28AH5997
Product Name Switching Voltage Regulators Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments
Input Voltage 4.75 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details