28V 0.5A StepDown Converter Sleep WSON10
Texas Instruments,TPS62177
28V 0.5A StepDown Converter Sleep WSON10
28V 0.5A Buck-Boost Converter, 3.3V Fixed/Adj Output, 4.8uA IQ Product overview: TPS62177DQCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 28V, 0.5A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 28V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62177DQCT can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 8123726 | 8123726P | 739-TPS62177DQCT |
| Product Name | DC-DC Converters ICs | DC-DC Converters ICs | Buck Boost 28V 0.5A Step-Down DC-DC Converter IC |
| Package Type | Other; Wson | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Configuration / Function | Buck; Step down | Positive | |
| Output Voltage | 6 volts | 3.3 volts |