Texas Instruments Standard Linear and Logic Buck, 4.75-28V, 0.5A, 1V-6V, 10Wson,reel; Topology Texas Instruments TPS62175DQCT

Description
BUCK, 4.75-28V, 0.5A, 1V-6V, 10WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
BUCK, 4.75-28V, 0.5A, 1V-6V, 10WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 4.75-28V, 0.5A, 1V-6V, 10Wson,reel; Topology Texas Instruments - 28AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 4.75-28V, 0.5A, 1V-6V, 10Wson,reel; Topology Texas Instruments
28AH5995
Buck, 4.75-28V, 0.5A, 1V-6V, 10Wson,reel; Topology Texas Instruments 28AH5995
BUCK, 4.75-28V, 0.5A, 1V-6V, 10WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; RoHS Compliant: Yes

BUCK, 4.75-28V, 0.5A, 1V-6V, 10WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments - 32AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments
32AH8522
Dc-Dc Conv, Buck, 1Mhz, 0.5A, Wson-10; Topology Texas Instruments 32AH8522
DC-DC CONV, BUCK, 1MHZ, 0.5A, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, 0.5A, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.75V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62175DQCT
Switching Voltage Regulators TPS62175DQCT
Switching Voltage Regulators 28V 0.5A Step-Dwn Convrtr w/ SNOOZE Md

Switching Voltage Regulators 28V 0.5A Step-Dwn Convrtr w/ SNOOZE Md

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH5995 TPS62175DQCT
Product Name Buck, 4.75-28V, 0.5A, 1V-6V, 10Wson,reel; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 4.75 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details