Texas Instruments Standard Linear and Logic Buck Boost 28V 0.5A Step-Down DC-DC Converter IC TPS62175DQCT

Description
28V 0.5A Buck-Boost Converter, 1-Out, Adj Vout, 4.8uA IQ Product overview: TPS62175DQCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 28V, 0.5A, 4.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 28V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62175DQCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
28V 0.5A Buck-Boost Converter, 1-Out, Adj Vout, 4.8uA IQ Product overview: TPS62175DQCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 28V, 0.5A, 4.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 28V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62175DQCT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62175DQCT is a 28-V, 0.5-A synchronous step-down DC/DC converter with DCS-Control™ topology, designed for high-efficiency point-of-load power conversion. It operates from an input voltage range of 4.75 V to 28 V and provides a programmable output voltage from 1 V to 6 V. The device features a typical quiescent current of 22 µA in normal mode and 4.8 µA in sleep mode, with a switching frequency of 1 MHz. It is packaged in a 2-mm × 3-mm 10-pin WSON package and includes power good output, active output discharge, and thermal protection. The part is rated for operation from -40 °C to 85 °C and meets RoHS and Green environmental standards.

Datasheet Summary
Powered by GS/AI

The TPS62175DQCT is a 28-V, 0.5-A synchronous step-down DC/DC converter with DCS-Control™ topology, designed for high-efficiency point-of-load power conversion. It operates from an input voltage range of 4.75 V to 28 V and provides a programmable output voltage from 1 V to 6 V. The device features a typical quiescent current of 22 µA in normal mode and 4.8 µA in sleep mode, with a switching frequency of 1 MHz. It is packaged in a 2-mm × 3-mm 10-pin WSON package and includes power good output, active output discharge, and thermal protection. The part is rated for operation from -40 °C to 85 °C and meets RoHS and Green environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost 28V 0.5A Step-Down DC-DC Converter IC
739-TPS62175DQCT
Buck Boost 28V 0.5A Step-Down DC-DC Converter IC 739-TPS62175DQCT
28V 0.5A Buck-Boost Converter, 1-Out, Adj Vout, 4.8uA IQ Product overview: TPS62175DQCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 28V, 0.5A, 4.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 28V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62175DQCT can be used for catalog matching and distributor lookup.

28V 0.5A Buck-Boost Converter, 1-Out, Adj Vout, 4.8uA IQ Product overview: TPS62175DQCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 28V, 0.5A, 4.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 28V, 0.5A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62175DQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62175DQCT
Product Name Buck Boost 28V 0.5A Step-Down DC-DC Converter IC
Output Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 600MA Step-Down DC-DC Converter IC - 739-LMR36506R3RPER - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 65 volts
View Details
2 suppliers
DC-DC Converters - 1226120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details