Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62173DSGR

Description
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter
Datasheet
Description
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62173DSGR
Switching Voltage Regulators TPS62173DSGR
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments - 28AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
28AH5993
Dc/dc Conv, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments 28AH5993
DC/DC CONV, BUCK, 2.25MHZ, WSON-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:2.25MHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.25MHZ, WSON-8; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching Frequency:2.25MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62173DSGR 28AH5993
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
Frequency 2.25MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details