Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck, 3.3V, 2.25Mhz, Wson-8; Topology Texas Instruments TPS62172DSGT

Description
DC/DC CONV, BUCK, 3.3V, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 3.3V, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 3.3V, 2.25Mhz, Wson-8; Topology Texas Instruments - 33AH5308 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 3.3V, 2.25Mhz, Wson-8; Topology Texas Instruments
33AH5308
Dc/dc Conv, Buck, 3.3V, 2.25Mhz, Wson-8; Topology Texas Instruments 33AH5308
DC/DC CONV, BUCK, 3.3V, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

DC/DC CONV, BUCK, 3.3V, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Nom.:3.3V; SwitchingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62172DSGT
Switching Voltage Regulators TPS62172DSGT
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5308 TPS62172DSGT
Product Name Dc/dc Conv, Buck, 3.3V, 2.25Mhz, Wson-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details