Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62172DSGR

Description
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter
Datasheet
Description
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62172DSGR
Switching Voltage Regulators TPS62172DSGR
Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Switching Voltage Regulators 3-17V 0.5A 2.5MHZ SD Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments - 33AH5307 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
33AH5307
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments 33AH5307
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62172DSGR 33AH5307
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details