Texas Instruments Standard Linear and Logic Buck 17V 0.5A QFN Step-Down DC-DC Converter IC TPS62171DSGT

Description
3-17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125 Product overview: TPS62171DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 0.5A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 0.5A, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62171DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125 Product overview: TPS62171DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 0.5A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 0.5A, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62171DSGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 17V 0.5A QFN Step-Down DC-DC Converter IC
739-TPS62171DSGT
Buck 17V 0.5A QFN Step-Down DC-DC Converter IC 739-TPS62171DSGT
3-17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125 Product overview: TPS62171DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 0.5A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 0.5A, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62171DSGT can be used for catalog matching and distributor lookup.

3-17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125 Product overview: TPS62171DSGT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 0.5A, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 0.5A, QFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62171DSGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2653539 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653539
DC-DC Converters ICs 2653539
Conv. DC-DC, TPS62171DSGT

Conv. DC-DC, TPS62171DSGT

Supplier's Site
DC-DC Converters ICs - 2653540 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653540
DC-DC Converters ICs 2653540
Conv. DC-DC, TPS62171DSGT

Conv. DC-DC, TPS62171DSGT

Supplier's Site
DC-DC Converters ICs - 2653540P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2653540P
DC-DC Converters ICs 2653540P
Conv. DC-DC, TPS62171DSGT

Conv. DC-DC, TPS62171DSGT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-TPS62171DSGT 2653539
Product Name Buck 17V 0.5A QFN Step-Down DC-DC Converter IC DC-DC Converters ICs
Output Voltage 6 volts 6 volts
Input Voltage 17 volts 17 volts
IOUT 0.5000 amps 0.5000 amps
IQ 1.70E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details