Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62163DSGT

Description
Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter
Datasheet
Description
Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62163DSGT
Switching Voltage Regulators TPS62163DSGT
Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter

Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter

Buy Now Datasheet
Dc-Dc Converter, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments - 28AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
28AH5990
Dc-Dc Converter, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments 28AH5990
DC-DC CONVERTER, BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62163DSGT 28AH5990
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details