Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments TPS62160DSGR

Description
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments - 33AH5305 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments
33AH5305
Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments 33AH5305
DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.25MHZ, WSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:1A; Output VoltageRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62160DSGR
Switching Voltage Regulators TPS62160DSGR
Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter

Switching Voltage Regulators 3-17V 1A 3MHZ SD Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5305 TPS62160DSGR
Product Name Dc/dc Conv, Sync Buck, 2.25Mhz, Wson-8; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details