Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62160DGKT

Description
Switching Voltage Regulators 3V-17V 1A Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 3V-17V 1A Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62160DGKT
Switching Voltage Regulators TPS62160DGKT
Switching Voltage Regulators 3V-17V 1A Step-Down Converter

Switching Voltage Regulators 3V-17V 1A Step-Down Converter

Buy Now Datasheet
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments - 33AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments
33AH5304
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments 33AH5304
BUCK, 3V-17VIN, 2.25MHZ, 1A, ADJ, 8MSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

BUCK, 3V-17VIN, 2.25MHZ, 1A, ADJ, 8MSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments - 28AH5986 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments
28AH5986
Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments 28AH5986
BUCK, 3V-17VIN, 2.25MHZ, 1A, ADJ, 8MSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

BUCK, 3V-17VIN, 2.25MHZ, 1A, ADJ, 8MSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62160DGKT 33AH5304
Product Name Switching Voltage Regulators Buck, 3V-17Vin, 2.25Mhz, 1A, Adj, 8Msop; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details