Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62150ARGTT

Description
Switching Voltage Regulators 3-17V 1A 3MHz SD Converter
Datasheet
Description
Switching Voltage Regulators 3-17V 1A 3MHz SD Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62150ARGTT
Switching Voltage Regulators TPS62150ARGTT
Switching Voltage Regulators 3-17V 1A 3MHz SD Converter

Switching Voltage Regulators 3-17V 1A 3MHz SD Converter

Buy Now Datasheet
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments - 28AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
28AH5983
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments 28AH5983
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62150ARGTT 28AH5983
Product Name Switching Voltage Regulators Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details