Texas Instruments Buck 17V 2A 5V Step-Down DC-DC Converter IC TPS62143RGTR

Description
3-17V 2A Step-Down DC/DC Converter, 5V Fixed Output, QFN Product overview: TPS62143RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62143RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-17V 2A Step-Down DC/DC Converter, 5V Fixed Output, QFN Product overview: TPS62143RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62143RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 17V 2A 5V Step-Down DC-DC Converter IC
739-TPS62143RGTR
Buck 17V 2A 5V Step-Down DC-DC Converter IC 739-TPS62143RGTR
3-17V 2A Step-Down DC/DC Converter, 5V Fixed Output, QFN Product overview: TPS62143RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62143RGTR can be used for catalog matching and distributor lookup.

3-17V 2A Step-Down DC/DC Converter, 5V Fixed Output, QFN Product overview: TPS62143RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 2A, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 2A, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62143RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62143RGTR
Product Name Buck 17V 2A 5V Step-Down DC-DC Converter IC
Package Type Other; QFN
Output Voltage 5 volts
Input Voltage 17 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - DCPA10505DP-U/700 - 868266-DCPA10505DP-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers