Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments TPS62142RGTT

Description
DC-DC CONV, BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments - 28AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments
28AH5982
Dc-Dc Conv, Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments 28AH5982
DC-DC CONV, BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC-DC CONV, BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5982
Product Name Dc-Dc Conv, Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details