Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62141RGTT

Description
Switching Voltage Regulators 3-17V 2A SD Cnvrtr
Datasheet
Description
Switching Voltage Regulators 3-17V 2A SD Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62141RGTT
Switching Voltage Regulators TPS62141RGTT
Switching Voltage Regulators 3-17V 2A SD Cnvrtr

Switching Voltage Regulators 3-17V 2A SD Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments - 27AJ0650 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments
27AJ0650
Dc/dc Conv, Sync Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments 27AJ0650
DC/DC CONV, SYNC BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage Nom.:1.8V; Switching RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62141RGTT 27AJ0650
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2.5Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details