Texas Instruments Standard Linear and Logic Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments TPS62140ARGTT

Description
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Description
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments - 28AH5980 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
28AH5980
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments 28AH5980
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5980
Product Name Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details