Texas Instruments Standard Linear and Logic Buck 17V 4.0A VQFN Step-Down DC-DC Converter IC TPS62136RGXT

Description
3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125 Product overview: TPS62136RGXT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 4.0A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 4.0A, VQFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62136RGXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125 Product overview: TPS62136RGXT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 4.0A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 4.0A, VQFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62136RGXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 17V 4.0A VQFN Step-Down DC-DC Converter IC - 739-TPS62136RGXT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 17V 4.0A VQFN Step-Down DC-DC Converter IC
739-TPS62136RGXT
Buck 17V 4.0A VQFN Step-Down DC-DC Converter IC 739-TPS62136RGXT
3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125 Product overview: TPS62136RGXT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 4.0A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 4.0A, VQFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62136RGXT can be used for catalog matching and distributor lookup.

3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125 Product overview: TPS62136RGXT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 17V, 4.0A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 17V, 4.0A, VQFN, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62136RGXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS62136RGXT
Product Name Buck 17V 4.0A VQFN Step-Down DC-DC Converter IC
Input Voltage 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 350mA 600kHz 95V Step-Down DC-DC Converter IC - 739-LM5008MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 75 volts
Input Voltage 95 volts
View Details
2 suppliers