Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-11; Topology Texas Instruments TPS62136RGXT

Description
DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-11; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-11; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-11; Topology Texas Instruments - 28AH5979 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-11; Topology Texas Instruments
28AH5979
Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-11; Topology Texas Instruments 28AH5979
DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-11; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-11; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:11Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH5979
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-11; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details