Texas Instruments Standard Linear and Logic Automotive 17V 4A VQFN DC-DC Converter IC TPS621361RGXR

Description
3-17V 4A DC-DC Converter, PFM/PWM, 11-VQFN, Automotive Product overview: TPS621361RGXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 17V, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 17V, 4A, VQFN, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS621361RGXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-17V 4A DC-DC Converter, PFM/PWM, 11-VQFN, Automotive Product overview: TPS621361RGXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 17V, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 17V, 4A, VQFN, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS621361RGXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 17V 4A VQFN DC-DC Converter IC - 739-TPS621361RGXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 17V 4A VQFN DC-DC Converter IC
739-TPS621361RGXR
Automotive 17V 4A VQFN DC-DC Converter IC 739-TPS621361RGXR
3-17V 4A DC-DC Converter, PFM/PWM, 11-VQFN, Automotive Product overview: TPS621361RGXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 17V, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 17V, 4A, VQFN, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS621361RGXR can be used for catalog matching and distributor lookup.

3-17V 4A DC-DC Converter, PFM/PWM, 11-VQFN, Automotive Product overview: TPS621361RGXR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 17V, 4A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 17V, 4A, VQFN, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS621361RGXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS621361RGXR
Product Name Automotive 17V 4A VQFN DC-DC Converter IC
Input Voltage 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5041A - 930957-PT5041A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details