Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62132RGTR

Description
Switching Voltage Regulators 3-17V 3A SD Cnvrtr
Datasheet
Description
Switching Voltage Regulators 3-17V 3A SD Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62132RGTR
Switching Voltage Regulators TPS62132RGTR
Switching Voltage Regulators 3-17V 3A SD Cnvrtr

Switching Voltage Regulators 3-17V 3A SD Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-16; Topology Texas Instruments - 27AJ0643 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-16; Topology Texas Instruments
27AJ0643
Dc/dc Conv, Buck, 2.5Mhz, Vqfn-16; Topology Texas Instruments 27AJ0643
DC/DC CONV, BUCK, 2.5MHZ, VQFN-16; Topology:Buck (Step Down); Input Voltage Min:3mV; Input Voltage Max:17V; DC / DC Converter IC Case:VQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:2.5MHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2.5MHZ, VQFN-16; Topology:Buck (Step Down); Input Voltage Min:3mV; Input Voltage Max:17V; DC / DC Converter IC Case:VQFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:2.5MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62132RGTR 27AJ0643
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 2.5Mhz, Vqfn-16; Topology Texas Instruments
Frequency 2.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details