EVAL MODULE FOR TPS62130-505
TPS62130 DCS-Control™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 937294-TPS62130EVM-5
Series: DCS-Control™
Features: TPS62130 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Package: Box
Family Name: TPS62130
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-37063, TPS62130EVM-505-ND
EVAL MODULE FOR TPS62130-505
Power Management IC Development Tools TPS62130 Eval Mod
TPS62130EVM-505 EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS62130A; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit Contents:Eval RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS62130EVM-505 | 296-37063-ND | 937294-TPS62130EVM-505 | TPS62130EVM-505 | TPS62130EVM-505 | 66AH7353 |
| Product Name | EVAL MODULE FOR TPS62130-505 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS62130EVM-505 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Tps62130Evm-505 Evaluation Module; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |