Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62130ARGTT

Description
Switching Voltage Regulators 3-17V 3A SD Cnvrtr
Datasheet
Description
Switching Voltage Regulators 3-17V 3A SD Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62130ARGTT
Switching Voltage Regulators TPS62130ARGTT
Switching Voltage Regulators 3-17V 3A SD Cnvrtr

Switching Voltage Regulators 3-17V 3A SD Cnvrtr

Buy Now Datasheet
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments - 32AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
32AH7036
Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments 32AH7036
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

IC, SYNC STEP DOWN, 2.5MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62130ARGTT 32AH7036
Product Name Switching Voltage Regulators Ic, Sync Step Down, 2.5Mhz, Qfn-16; Topology Texas Instruments
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details