Texas Instruments Standard Linear and Logic Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson,reel; Topology Texas Instruments TPS62125DSGT

Description
BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet
Description
BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson,reel; Topology Texas Instruments - 33AH5296 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson,reel; Topology Texas Instruments
33AH5296
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson,reel; Topology Texas Instruments 33AH5296
BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes

BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON,REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output RoHS Compliant: Yes

Supplier's Site
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson; Topology Texas Instruments - 28AH5977 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson; Topology Texas Instruments
28AH5977
Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson; Topology Texas Instruments 28AH5977
BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes

BUCK, 17VIN, 0.3A, 1MHZ, ADJ, 8WSON; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:300mA; Output VoltageRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62125DSGT
Switching Voltage Regulators TPS62125DSGT
Switching Voltage Regulators 3V-17V, 300mA Buck Converter

Switching Voltage Regulators 3V-17V, 300mA Buck Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5296 TPS62125DSGT
Product Name Buck, 17Vin, 0.3A, 1Mhz, Adj, 8Wson,reel; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 3 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details