Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62122DRVT

Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62122DRVT
Switching Voltage Regulators TPS62122DRVT
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Buy Now Datasheet
Ic, Buck, Cntrl, Adj, 6Son; Topology Texas Instruments - 33AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck, Cntrl, Adj, 6Son; Topology Texas Instruments
33AH5295
Ic, Buck, Cntrl, Adj, 6Son; Topology Texas Instruments 33AH5295
IC, BUCK, CNTRL, ADJ, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

IC, BUCK, CNTRL, ADJ, 6SON; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SON; No. of Pins:6Pins; Output Current:75mA; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62122DRVT 33AH5295
Product Name Switching Voltage Regulators Ic, Buck, Cntrl, Adj, 6Son; Topology Texas Instruments
Input Voltage 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details