Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS62122DRVR

Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet
Description
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62122DRVR
Switching Voltage Regulators TPS62122DRVR
Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Switching Voltage Regulators 15V75mA96% Eff Step-Down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 800Khz, Wson-6; Topology Texas Instruments - 28AH5976 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, Wson-6; Topology Texas Instruments
28AH5976
Dc/dc Conv, Sync Buck, 800Khz, Wson-6; Topology Texas Instruments 28AH5976
DC/DC CONV, SYNC BUCK, 800KHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:75mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, WSON-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:75mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS62122DRVR 28AH5976
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 800Khz, Wson-6; Topology Texas Instruments
Input Voltage 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details